EN
  • EN
  • DE

74AHC1G06GV,125

Part No 74AHC1G06GV,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INV OPEN-DRAIN OUTPUT 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SC-74A, SOT-753
Win Source Part Number 1007449-74AHC1G06GV,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G06GV,125 CAD Model

Description

Product Overview: 74AHC1G06GV,125 by NXP Semiconductors

The 74AHC1G06GV,125 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a single inverter with an open-drain output. This particular component is part of the 74AHC family, which is known for its high-speed performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74AHC1G06GV,125 is housed in a compact SOT-353 package, making it suitable for space-constrained applications.

This inverter is specifically engineered to operate over a wide voltage range of 2.0 to 5.5 volts, which provides flexibility in various operating environments and compatibility with both low and standard voltage circuits. The open-drain output of this device allows for direct interfacing with other open-drain or push-pull outputs, and it can be connected to higher voltage supplies than VCC to expand its versatility in level shifting applications.

The 74AHC1G06GV,125 is characterized by its low power consumption, which is a critical feature for battery-operated and power-sensitive designs. Additionally, it boasts a balanced propagation delay and transition times, ensuring high performance in applications that require precise timing and fast switching capabilities.

Key features of the 74AHC1G06GV,125 include:

  • 5-pin SOT-353 package for a compact footprint
  • Wide operating voltage range (2.0V to 5.5V)
  • Low power consumption for energy-efficient designs
  • High noise immunity
  • Compatible with TTL levels
  • Open-drain output for flexible interfacing
  • Compliant with JEDEC standard no. 7A
  • ESD protection:
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-A exceeds 200 V
  • Latch-up performance exceeds 250 mA per JESD 78, Class II

With its robust ESD protection and latch-up performance, the 74AHC1G06GV,125 is built to withstand harsh electrical environments, making it a reliable choice for industrial, commercial, and even high-demand consumer applications. Whether it is being used for interfacing, level shifting, or as a simple logic inverter, this component from NXP Semiconductors is a versatile and efficient solution.

Designers and engineers looking for a high-performance CMOS inverter with an open-drain output will find the 74AHC1G06GV,125 to be an exceptional choice for their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess