EN
  • EN
  • DE

74AHC1G02W

Part No 74AHC1G02W
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1147+
Reference case SOT363
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 736573-74AHC1G02W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G02W CAD Model

Description

Introducing the NXP 74AHC1G02W High-Speed CMOS Device

The NXP 74AHC1G02W is a high-performance, single 2-input NOR gate that combines the benefits of the high-speed CMOS technology with the low-power consumption to deliver a reliable and efficient logic gate solution. This device is particularly designed for use in a wide range of applications, from industrial to commercial, and even in sophisticated computing systems where space is at a premium and power efficiency is crucial.

Key Features

  • Advanced High-Speed CMOS Technology: The 74AHC1G02W is built using advanced CMOS technology which ensures high-speed operation while maintaining low power dissipation.
  • Power Efficiency: With a typical low power consumption, this device is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2.0V to 5.5V, allowing for use in various system-level voltage environments.
  • High Noise Immunity: The input and output levels are designed for high noise immunity, providing stable operation in noisy conditions.
  • Standard Pin Configuration: The 74AHC1G02W comes in a standard SOT353-1 package, making it easy to integrate into existing designs without the need for additional hardware changes.
  • Latch-up Performance: This device has excellent latch-up performance which exceeds 100mA per JESD78, Class II, ensuring stability under transient conditions.
  • ESD Protection: It includes protection against electrostatic discharge, which enhances the durability of the device in handling and assembly processes.

Applications

The versatility of the NXP 74AHC1G02W makes it suitable for a multitude of applications, including:

  • Logic level shifting
  • Function generation
  • Power management systems
  • Embedded systems
  • Data processing
  • Control systems

In conclusion, the NXP 74AHC1G02W is a superb choice for designers looking for a high-speed, low-power, and robust NOR gate logic solution. Its wide operating voltage range, high noise immunity, and compatibility with existing systems make it a versatile component for a diverse range of electronic circuits and products.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0951 $58.0110
1,480+ $0.0781 $115.5880
2,295+ $0.0757 $173.7315
3,155+ $0.0732 $230.9460
4,085+ $0.0707 $288.8095
5,465+ $0.0634 $346.4810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess