EN
  • EN
  • DE

74AHC14

Part No 74AHC14
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverting Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130602-74AHC14
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC14 CAD Model

Description

NXP 74AHC14 Hex Inverting Schmitt Trigger

The NXP 74AHC14 is a high-speed Si-gate CMOS device that offers a hex inverting Schmitt trigger configuration. This integrated circuit is designed to provide robust signal conditioning with hysteresis, making it an ideal choice for applications where noise immunity and stable switching are of paramount importance.

Each of the six inverting Schmitt triggers in the 74AHC14 operates independently, with a standard pin configuration that makes it easy to integrate into a wide variety of digital systems. These triggers convert an irregular input waveform into a cleaner, crisper output signal, which is essential for digital circuits that require precise edges for proper operation.

Key Features:

  • Advanced High-Speed CMOS Technology: The 74AHC14 is manufactured using NXP's advanced high-speed CMOS technology, ensuring fast switching performance and low power consumption.
  • Schmitt Trigger Action: With its Schmitt trigger inputs, the device offers excellent noise immunity, a feature that is critical in electrically noisy environments or when long wires are used.
  • Wide Operating Voltage: The device can operate across a wide voltage range from 2 V to 5.5 V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low Power Dissipation: The 74AHC14 boasts a reduced power consumption profile, with a typical ICC of only 2 μA, minimizing the overall power requirements of the system.
  • High Noise Immunity: NXP's 74AHC14 is characterized by high noise immunity, which is consistent with the entire 74AHC family.
  • ESD Protection: The device includes input and output protection against electrostatic discharge (ESD), enhancing its durability and reliability in sensitive applications.

Applications:

The NXP 74AHC14 is versatile and can be used in a variety of digital applications, including:

  • Waveform shaping
  • Signal conditioning
  • Glitch removal
  • Pulse generation
  • Logic level conversion

Overall, the NXP 74AHC14 is a robust and reliable choice for designers looking to enhance the performance of their digital systems with high-speed, low-power Schmitt trigger logic. Its ease of use, combined with its powerful features, makes it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess