EN
  • EN
  • DE

74AHC132D

Part No 74AHC132D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NAND Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130596-74AHC132D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC132D CAD Model

Description

Product Overview: 74AHC132D

The 74AHC132D is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatility in a wide range of electronic applications. This integrated circuit is part of the 74AHC range, which is characterized by its low power consumption and high noise immunity, making it suitable for interfacing with TTL levels.

Key Features

  • Logic Type: Quad 2-input NAND Schmitt trigger
  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package: SO14 (Small Outline Package with 14 leads)
  • High Noise Immunity: Complies with JEDEC standard no. 7A
  • Low Power Consumption: 20 µA maximum ICC
  • High-Speed Operation: tpd 8 ns (typ) at Vcc 5 V
  • Latch-up Performance: Meets JESD 78 Class II level A with a maximum of −200 mA
  • ESD Protection: HBM JESD22-A114F exceeds 2000 V, MM JESD22-A115-A exceeds 200 V

Applications

The 74AHC132D is designed to be used in applications that require high-speed and reliable logic operations. It is commonly used in:

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
  • Logic level translators
  • Line drivers

Product Benefits

The 74AHC132D offers numerous benefits for designers and engineers. Its wide operating voltage range and low power consumption make it an ideal choice for battery-operated and portable devices. The device's high noise immunity ensures stable operation even in noisy environments, which is crucial for industrial and automotive applications. Additionally, the Schmitt-trigger action of the inputs provides a hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it ideal for interfacing with analog signals. The ESD protection feature further ensures the longevity and reliability of the device in harsh electrical environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74AHC132D is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards for performance and reliability. This product is suitable for use in commercial-grade applications and is backed by NXP's reputation as a trusted leader in semiconductor solutions.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1435 $58.1175
985+ $0.1178 $116.0330
1,520+ $0.1141 $173.4320
2,095+ $0.1104 $231.2880
2,710+ $0.1067 $289.1570
3,625+ $0.0956 $346.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess