Product Overview: 74ABT841DB,118 by NXP Semiconductors
The 74ABT841DB,118 is a high-performance, 10-bit D-type transparent latch designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the 74ABT range, which is known for its advanced BiCMOS technology, offering a perfect balance between speed and power consumption.
Key Features
- Logic Type: D-Type Transparent Latch
- Number of Bits: 10 bits
- Output Type: 3-State
- Package / Case: SSOP-24
- Mounting Type: Surface Mount
- Operating Temperature: -40°C to +85°C
- Supply Voltage Range: 4.5V to 5.5V
- Logic Level - High: 2V minimum
- Logic Level - Low: 0.8V maximum
Performance and Quality
The 74ABT841DB,118 boasts a fast propagation delay, ensuring quick response times which are crucial for high-speed data processing applications. The device also features a low power consumption, making it suitable for battery-operated and power-sensitive systems. With its robust operating temperature range, this latch can perform reliably in a variety of challenging environments.
Applications
This product is highly versatile and can be used in a wide range of applications, including:
- Computer and computer peripherals
- Data storage and retrieval systems
- Communication systems
- Industrial control systems
- Instrumentation
Reliability and Compliance
NXP Semiconductors is committed to delivering high-quality components. The 74ABT841DB,118 is no exception and has been rigorously tested to meet stringent industry standards. Additionally, the product complies with the RoHS directive, ensuring it meets current environmental standards by avoiding the use of hazardous substances.
Ordering and Packaging
The 74ABT841DB,118 comes in a SSOP-24 package, which is ideal for space-constrained applications. It is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. When ordering, the part number 74ABT841DB,118 ensures you receive the genuine product manufactured by NXP Semiconductors.