EN
  • EN
  • DE

74ABT32DSOP39

Part No 74ABT32DSOP39
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040055-74ABT32DSOP39
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ABT32DSOP39 CAD Model

Description

The 74ABT32DSOP39 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of the 74ABT range, known for its advanced BiCMOS technology that combines the low power consumption of CMOS with the high-speed operation of bipolar transistors.

Key Features

  • Logic Type: The 74ABT32DSOP39 is a Quad 2-input OR Gate, providing logical OR operations for digital circuits.
  • Package Type: It comes in a DSOP-39 (Shrink Small Outline Package), which is a compact and surface-mountable form factor, ideal for space-constrained applications.
  • High-Speed Performance: This device is designed for exceptional performance, with fast switching times that are critical for high-speed computing and signal processing applications.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74ABT32DSOP39 is engineered to maintain low power dissipation, which helps in reducing the overall energy consumption of the system it is used in.
  • Wide Operating Voltage Range: It operates over a wide voltage range, making it versatile for use in various logic level environments.
  • Output Drive Capability: The outputs are capable of driving 50 Ohm transmission lines, which is suitable for driving heavy loads in complex digital systems.

Applications

The 74ABT32DSOP39 is suitable for a broad range of applications. It is commonly used in:

  • High-speed data processing systems
  • Communication infrastructure
  • Signal routing and switching
  • Computer motherboards
  • Networking equipment
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74ABT32DSOP39 is built to meet stringent industry standards, ensuring long-term performance and stability in critical systems. Users can trust NXP for consistent and reliable operation in their electronic designs.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess