EN
  • EN
  • DE

74ABT244N,602

Part No 74ABT244N,602
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, ABT SERIES / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Tube
Product Status Active
Base Product Number 74ABT244
Standard Package 2,282 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 24835-74ABT244N,602
Ultra Librarian 3D Model Ultra Librarian 74ABT244N,602 CAD Model

Description

Product Overview: 74ABT244N,602

The 74ABT244N,602 is a high-performance, Octal Buffer/Line Driver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit is part of the 74ABT range, known for its advanced BiCMOS technology which provides a combination of high speed and low power consumption. The product is optimized for use in bus interface and driver applications where it is essential to isolate the capacitance load of the bus from the driver circuit.

Key Features

  • High-Speed Performance: The 74ABT244N,602 offers a typical propagation delay of only 3.6ns, ensuring swift data transfer and processing, which is crucial for high-speed computing and data-intensive applications.
  • Low Power Dissipation: With an ICC of just 40µA in the quiescent state, this device is engineered for energy efficiency, which is particularly beneficial in portable and battery-powered devices.
  • Octal Configuration: The device features eight buffers with 3-state outputs, providing ample connectivity for multiple lines while saving space on the PCB.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus without interfering with the operation of other drivers. This feature is essential for bus-oriented systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, giving designers flexibility in various power supply environments.
  • Improved Output Drive Capability: The 74ABT244N,602 can drive 50Ω transmission lines, making it suitable for driving heavy loads.

Applications

The 74ABT244N,602 is ideal for a variety of applications that require high-speed data transfer and buffering, such as:

  • Bus interface and driver circuits in computing systems
  • Data communication and telecommunication systems
  • Peripheral drivers for microprocessors
  • Memory address drivers
  • Backplane driver circuits where signal integrity is critical

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74ABT244N,602 is no exception. This product is manufactured under stringent quality control standards, ensuring consistent performance and longevity for your critical electronic applications.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8639 $60.4730
165+ $0.7092 $117.0180
255+ $0.6872 $175.2360
350+ $0.6641 $232.4350
450+ $0.6422 $288.9900
605+ $0.5763 $348.6615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess