EN
  • EN
  • DE

74ABT16374BDL

Part No 74ABT16374BDL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit D-type flip-flop; positive-edge trigger 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130166-74ABT16374BDL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT16374BDL CAD Model

Description

Product Overview: 74ABT16374BDL from NXP

The 74ABT16374BDL is a high-performance, 16-bit edge-triggered D-type flip-flop with a clear feature, brought to you by NXP Semiconductors. This integrated circuit (IC) is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for a broad range of applications in the computing, telecommunication, and industrial markets.

Constructed with advanced BiCMOS technology, the 74ABT16374BDL operates with a 3.3V power supply while ensuring 5V tolerant inputs, which allows for seamless integration into various system voltages. This compatibility is essential for mixed-voltage systems and for interfacing with legacy components that operate at higher voltages.

The device features two separate 8-bit sections, each with its own output enable (OE) control, which provides flexibility in controlling the flow of data. The flip-flops capture data on the rising edge of the clock (CLK) input, ensuring reliable and precise data handling, which is critical for synchronous data operations in digital systems.

One of the key attributes of the 74ABT16374BDL is its bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors. This feature helps to reduce the overall component count and simplifies PCB design, leading to a more compact and cost-effective hardware implementation.

The IC comes in a 48-pin SSOP (Shrink Small Outline Package) that is conducive to space-constrained applications while still providing excellent thermal performance and reduced ground bounce. This package is also beneficial for automated assembly processes, enhancing manufacturing efficiency and reliability.

The 74ABT16374BDL boasts fast propagation delays and high output drive capability, which is crucial for driving heavy loads or long traces on a PCB. Moreover, its robust latch-up performance exceeds 500 mA, which is a testament to its resilience against over-current conditions.

In conclusion, the 74ABT16374BDL from NXP is a versatile and high-quality component that delivers exceptional performance for a wide array of digital applications. Its thoughtful design and advanced features ensure that it meets the stringent requirements of today's fast-paced and power-conscious electronic environments.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Genesys
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess