EN
  • EN
  • DE

54F38/BCA

Part No 54F38/BCA
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description F/fast Series Quad 2-INPUT Nand Gate CDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026520-54F38/BCA
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F38/BCA CAD Model

Description

The NXP 54F38/BCA is a high-performance, dual 4-input NAND gate integrated circuit. It is designed to deliver fast and reliable logic operations in a wide range of digital applications. This product is part of NXP's 54 series, which is known for its robustness and compatibility with military specifications, making it an ideal choice for applications that require high levels of precision and durability.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Package Type: BCA
  • Operating Temperature Range: -55°C to +125°C, suitable for extreme environments.
  • High-Speed Performance: The 54F38/BCA offers fast propagation delays, ensuring quick response times in critical applications.
  • Supply Voltage Range: Typically 4.5V to 5.5V, providing compatibility with standard TTL logic levels.
  • Low Power Consumption: Designed to maintain efficiency, it minimizes power usage during operation.

Applications

The NXP 54F38/BCA is versatile and can be used in a variety of applications, including:

  • Military and aerospace systems
  • High-speed computing devices
  • Communication infrastructure
  • Industrial control systems
  • Complex logic circuits

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The 54F38/BCA is manufactured with this commitment in mind, ensuring that it withstands the test of time, even in the most challenging conditions. It is also backed by NXP's comprehensive technical support and documentation, providing customers with the resources they need to integrate the product successfully into their systems.

Ordering Information

For purchasing and detailed specification inquiries, customers can refer to the NXP part number 54F38/BCA. It is recommended to consult the datasheet and contact authorized distributors to ensure the best product fit for specific design requirements.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess