EN
  • EN
  • DE

27C64A-15N

Part No 27C64A-15N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 64K-bit CMOS EPROM(8K x 8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1123463-27C64A-15N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C64A-15N CAD Model

Description

The 27C64A-15N is a high-performance, 64 Kilobit UV Erasable and Programmable Read-Only Memory (EPROM) component manufactured by NXP Semiconductors. This device provides a reliable storage solution for applications that require fast access times and a stable memory environment. The 27C64A-15N is designed with a 15 nanosecond access time, making it suitable for high-speed microprocessor systems.

Key Features

  • 64K-bit memory capacity (8K x 8)
  • Access time: 15 nanoseconds
  • Single 5V power supply
  • Extended temperature range
  • Programmable chip enable and output enable controls
  • UV erasable with quartz window for easy reprogramming
  • Static operation - no clocks or refreshing required
  • Industry-standard JEDEC approved package

Applications

The 27C64A-15N EPROM is ideal for a wide range of applications including:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and other devices
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 27C64A-15N is no exception. This EPROM is produced with the highest manufacturing standards, ensuring consistent performance and reliability across various operating conditions. The device also features a transparent lid that covers the quartz window, designed to protect the silicon die from external elements while allowing for easy access to UV light for erasure.

Package and Availability

The 27C64A-15N comes in a 28-pin DIP (Dual In-line Package), which is a common package type for EPROMs, providing easy integration into existing circuit boards. The device's pin configuration adheres to the industry-standard layout, ensuring compatibility with a wide range of socket and circuit board designs.

For detailed specifications, application notes, and programming information, customers are encouraged to visit the official NXP Semiconductors website or contact their local sales office.

You May Also Be Interested in

Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess