Product Overview: 1PS89SS06 - NXP
The 1PS89SS06 is a high-performance, ultra-small Schottky barrier (hot carrier) diode designed and manufactured by NXP Semiconductors. This diode is known for its low forward voltage drop and fast switching capability, making it an ideal choice for high-efficiency applications where space is at a premium. The 1PS89SS06 comes in an extremely small SOD-523 (SC-79) surface-mounted package, which is designed to optimize board space in dense circuit designs.
Key Features
- Low Forward Voltage: The diode has a very low forward voltage drop, which enhances the overall efficiency of the circuit by minimizing power loss during conduction.
- High-Speed Switching: With its fast switching capability, the 1PS89SS06 is suitable for high-frequency applications, contributing to better performance in circuits where rapid state changes are crucial.
- Ultra-Small Package: The SOD-523 (SC-79) package is one of the smallest available, allowing for high-density packing and saving valuable PCB real estate.
- Low Capacitance: The device features low junction capacitance, which is beneficial for high-speed switching and RF applications.
Applications
- Mobile devices
- Portable electronics
- Power management circuits
- Switching power supplies
- High-frequency inverters
- DC-DC converters
Specifications
The 1PS89SS06 operates with a maximum continuous forward current of 200 mA and a peak repetitive reverse voltage of 30 V. Its forward voltage is typically 370 mV at 1 mA, showcasing its efficiency in conducting current with minimal voltage loss. The diode's thermal characteristics ensure stable performance across a wide temperature range, making it reliable in various environmental conditions.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the 1PS89SS06 is no exception. It is produced with stringent quality control measures and is designed to meet the reliability demands of the most challenging applications. The product's durability and performance are backed by NXP's reputation as a leading semiconductor provider.