EN
  • EN
  • DE

1PS70SB44T/R

Part No 1PS70SB44T/R
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 150177-1PS70SB44T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS70SB44T/R CAD Model

Description

Product Overview: 1PS70SB44T/R by NXP

The 1PS70SB44T/R is a high-performance Schottky diode from the reputable semiconductor manufacturer NXP. This diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for a variety of applications where efficiency is key. Designed for surface mounting, it comes in a small SOD-523 package, which is not only space-saving but also ensures a low thermal resistance.

Key Features

  • Low Forward Voltage: The diode offers a very low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power losses during conduction.
  • High-Speed Switching: With its fast switching capabilities, the 1PS70SB44T/R is suitable for high-frequency applications, contributing to better performance in power management and conversion systems.
  • Surface-Mount Package: The SOD-523 package is designed for surface mounting, making it ideal for compact electronic assemblies and for use in automated manufacturing processes.
  • Low Capacitance: This diode features low junction capacitance, which is beneficial for high-speed switching and can help to reduce noise in RF applications.
  • Lead-Free and RoHS Compliant: The 1PS70SB44T/R is lead-free and complies with the RoHS directive, which makes it suitable for use in environmentally sensitive applications and helps manufacturers meet regulatory requirements.

Applications

The versatility of the 1PS70SB44T/R allows it to be used in a wide range of applications, including:

  • Power supply management
  • DC-DC converters
  • Battery-powered devices
  • Voltage clamping
  • Protection circuits
  • Switching power supplies
  • Automotive applications

Quality and Reliability

NXP is known for its commitment to quality, and the 1PS70SB44T/R is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess