EN
  • EN
  • DE

1PS70SB14/DG

Part No 1PS70SB14/DG
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 0.2A Automotive 3-Pin SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 150176-1PS70SB14/DG
Popularity Low
Supply and Demand Status Balance
Family Name 1PS70SB14
Introduction Date April 26, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1PS70SB14/DG CAD Model

Description

The 1PS70SB14/DG is a cutting-edge, high-performance Schottky diode designed by NXP Semiconductors, a leader in the field of advanced and secure connectivity solutions. This diode is tailored for ultra-high-speed switching and rectification applications, making it an excellent choice for modern electronic systems that require efficient power management and signal demodulation.

Key Features

  • Low Forward Voltage: The 1PS70SB14/DG offers a low forward voltage drop, which enhances the overall efficiency of the circuit by minimizing power losses during operation.
  • High Switching Speed: With its rapid switching capabilities, this diode is ideal for high-frequency applications, ensuring minimal signal delay and high performance in RF and fast digital circuits.
  • Low Capacitance: The diode's low junction capacitance allows for better signal integrity and reduced noise, which is critical for precision electronics.
  • Surface-Mount Package: The device comes in a small SOD323 (SC-76) surface-mount package, which is suitable for high-density PCB designs and facilitates automated assembly processes.

Applications

The versatility of the 1PS70SB14/DG makes it a prime component for a wide range of applications. It is commonly used in:

  • High-speed switching circuits
  • Power supply rectification
  • DC-DC converters
  • Voltage clamping
  • Protection circuits
  • Signal demodulation

Product Specifications

The 1PS70SB14/DG boasts an impressive set of specifications that make it a robust choice for demanding electronic designs:

  • Forward current (IF): 1 A
  • Non-repetitive peak forward current (IFSM): 4 A
  • Repetitive peak reverse voltage (VRRM): 30 V
  • Forward voltage (VF) at IF: 0.37 V
  • Junction capacitance (Cj): 5 pF
  • Operating junction temperature range: -55°C to +125°C

In conclusion, the 1PS70SB14/DG from NXP is a highly reliable and efficient Schottky diode that meets the stringent requirements of modern electronic systems. Its combination of low power loss, high-speed switching, and compact form factor make it an indispensable component in the electronics industry.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess