EN
  • EN
  • DE
  • IT

1PS70SB10,115

Part No 1PS70SB10,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Current - Reverse Leakage @ Vr 2μA @ 25V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-323-3
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 097532-1PS70SB10,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS70SB10,115 CAD Model

Description

The 1PS70SB10,115 is a high-performance Schottky diode produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This diode is designed to offer superior efficiency in a wide range of applications, making it an ideal choice for designers and engineers looking to enhance their electronic designs.

Key Features

  • Low Forward Voltage Drop: The diode provides a low forward voltage drop, which results in reduced power loss and higher efficiency during operation. This is particularly beneficial in applications where power efficiency is critical.
  • High Switching Speed: With its fast switching capability, the 1PS70SB10,115 is suitable for high-frequency applications, ensuring minimal switching losses and improved overall performance.
  • Small Package Size: Encased in a small SOD323 (SC-76) surface-mount package, the diode is designed for space-constrained applications, allowing for a more compact and streamlined circuit design.
  • Low Capacitance: The device exhibits low junction capacitance, which is advantageous in high-speed switching applications and helps to maintain signal integrity.
  • High Surge Current Capability: This diode can handle high surge currents, providing robust performance and reliability in scenarios where transient current spikes occur.

Applications

The 1PS70SB10,115 is versatile and can be used in various applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Low-voltage rectification
  • High-frequency inverters
  • Switching power supplies

Product Specifications

Parameter Value Package SOD323 (SC-76) Diode Configuration Single Maximum Continuous Forward Current 1 A Peak Reverse Voltage 30 V Forward Voltage Drop Typically 0.385 V at 1 A Operating Temperature Range -65°C to +125°C

The NXP 1PS70SB10,115 Schottky diode is a highly efficient, reliable component that enhances the performance of a wide range of electronic circuits. Its low forward voltage drop, high switching speed, and robust surge current capability make it a top choice for engineers and designers.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0580 $58.0000
2,430+ $0.0476 $115.6680
3,750+ $0.0462 $173.2500
5,170+ $0.0447 $231.0990
6,685+ $0.0432 $288.7920
8,960+ $0.0387 $346.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess