EN
  • EN
  • DE

1N4531(T-72)

Part No 1N4531(T-72)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Switching Si 100V 0.2A 2-Pin GSD Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 150020-1N4531(T-72)
Popularity Low
Supply and Demand Status Balance
Family Name 1N4531
Introduction Date November 21, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1N4531(T-72) CAD Model

Description

Introducing the 1N4531(T-72), a high-performance diode from the reputable semiconductor manufacturer, NXP Semiconductors. This component is designed to meet the demanding specifications of modern electronic circuits, providing reliable and efficient performance across a range of applications.

Key Features

  • High Reverse Voltage: With a substantial reverse voltage capability, the 1N4531(T-72) is well-suited for circuits that experience high voltage levels, ensuring stability and protection against voltage spikes.
  • Low Forward Voltage Drop: This diode exhibits a low forward voltage drop, which translates to reduced power loss and improved efficiency in your electronic designs.
  • Fast Switching Speed: The 1N4531(T-72) is capable of fast switching, making it an excellent choice for high-frequency applications or circuits that require rapid transitions between on and off states.
  • Robust Thermal Performance: Engineered for thermal resilience, this diode maintains its performance over a wide temperature range, ensuring reliability in various operating conditions.
  • Compact Package: The T-72 package is designed to be compact, allowing for high-density mounting and saving valuable board space in your electronic designs.

Applications

The 1N4531(T-72) is versatile and can be used in a multitude of applications, including but not limited to:

  • Power supply circuits
  • Voltage regulation modules
  • Protection circuits
  • Switching power supplies
  • Converters and inverters

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the 1N4531(T-72) is no exception. Each diode is manufactured with the highest standards of quality control, ensuring that you receive a product that performs reliably and consistently.

Technical Specifications

Parameter Value
Reverse Voltage Specified by the manufacturer
Forward Voltage Drop Specified by the manufacturer
Switching Speed Specified by the manufacturer
Operating Temperature Range Specified by the manufacturer

For detailed technical specifications, please refer to the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess