EN
  • EN
  • DE

GF-6200TC-A2

Part No GF-6200TC-A2
Manufacturer NVIDIA
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NVIDIA
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824057-GF-6200TC-A2
Ultra Librarian 3D Model Ultra Librarian GF-6200TC-A2 CAD Model

Description

The NVIDIA GF-6200TC-A2 is a graphics processing unit (GPU) designed for entry-level desktop computers. It offers a balance of performance and affordability, making it suitable for basic computing tasks, multimedia playback, and light gaming. It's based on the NVIDIA GeForce 6 series architecture.

Applications:

  • Desktop PCs: As a discrete graphics card for entry-level and budget desktops.
  • Multimedia Playback: For smooth playback of standard-definition and some high-definition video content.
  • Basic Gaming: For running older or less demanding PC games at lower settings.
  • General Computing: Accelerating graphics-intensive tasks in everyday applications.

Features:

  • NVIDIA CineFX 3.0 Engine: Delivers advanced visual effects and realistic gaming experiences.
  • Microsoft DirectX 9.0 Shader Model 3.0 Support: Ensures compatibility with a wide range of games and applications.
  • OpenGL 2.0 Support: Enables advanced rendering techniques in professional applications.
  • NVIDIA PureVideo Technology: Provides smooth and high-quality video playback.
  • TurboCache Technology: Dynamically allocates system memory to supplement the onboard graphics memory, boosting performance.
  • PCI Express Interface: Provides a high-bandwidth connection to the motherboard.

Benefits:

  • Improved Graphics Performance: Enhances visual experience compared to integrated graphics solutions.
  • Enhanced Multimedia Playback: Enables smoother playback of video content.
  • Gaming Capability: Allows playing older or less demanding games.
  • Affordable Upgrade: Offers a cost-effective way to improve graphics performance.

Technical Specifications:

The GF-6200TC-A2 typically features a core clock speed around 350 MHz and a memory clock speed of 533 MHz. The amount of dedicated video memory can vary, typically ranging from 128MB to 256MB. It supports resolutions up to 2048x1536. The memory interface is usually 64-bit or 128-bit depending on the specific variant. The card utilizes a PCI Express x16 interface.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess