The ATMXT224T-CCU021 is a sophisticated touch controller integrated circuit from Microchip Technology, designed to provide exceptional touch sensitivity and performance for modern touch interface applications. This component is part of the maXTouch® T series, which is renowned for its advanced touch technologies capable of supporting a wide range of screen sizes and types, including those used in smartphones, tablets, and other interactive touchscreens.
Key Features
- maXTouch Technology: Incorporates Microchip's proprietary maXTouch technology for precise and responsive touch detection, ensuring a smooth user experience.
- Multi-Touch Capability: Supports multi-touch functionality, allowing for the recognition of multiple simultaneous touch points for advanced gestures and touch controls.
- Noise Immunity: Engineered to offer excellent noise immunity, the ATMXT224T-CCU021 operates reliably in environments with high electrical noise, maintaining touch performance without interference.
- Low Power Consumption: Optimized for low power consumption, this touch controller is ideal for battery-powered devices, helping to extend battery life while maintaining touch sensitivity.
- Flexible Configuration: Offers a flexible configuration that can be adapted to a variety of touch sensor designs, making it a versatile choice for diverse applications.
Applications
The ATMXT224T-CCU021 is suitable for a broad range of touch-enabled devices, including but not limited to:
- Smartphones and Tablets
- Automotive Touch Controls
- Interactive Kiosks
- Home Automation Systems
- Personal Electronics
Technical Specifications
The technical specifications of the ATMXT224T-CCU021 include:
- Supply Voltage: Typically 1.8V to 3.3V
- I/O Voltage Range: 1.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Communication Interface: I2C compatible
- Package: Compact chip-scale package
With the ATMXT224T-CCU021, Microchip Technology continues to set the standard for touch interface innovation, providing designers with a reliable and user-friendly solution for integrating advanced touch capabilities into their products.