EN
  • EN
  • DE

RN2483A-I/RM105

Part No RN2483A-I/RM105
Manufacturer Microchip Technology
Catalog Memory - Modules
Description Sub-GHz Modules LoRa Transceiver Module 868MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451474-RN2483A-I/RM105
Manufacturer Microchip Technology
Package Tray
Product Status Active
RF Family/Standard General ISM < 1GHz
Protocol LoRa™
Modulation FSK, GFSK
Frequency 433.05MHz ~ 434.79MHz, 863MHz ~ 870MHz
Data Rate 300kbps
Power - Output 14dBm
Sensitivity -146dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Antenna Not Included, Castellation
Voltage - Supply 2.1V ~ 3.6V
Current - Transmitting 14.1mA ~ 39mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian RN2483A-I/RM105 CAD Model

Description

The RN2483A-I/RM105 by Microchip/Atmel is a cutting-edge LoRa transceiver module, specifically designed for long-range wireless applications. This module incorporates the LoRaWAN protocol, enabling low-power, wide-area network (LPWAN) communications ideal for IoT (Internet of Things) applications that require long battery life and wide network coverage. Operating in the 868MHz frequency band, the RN2483A offers an excellent solution for European deployments, providing secure, bi-directional communication capabilities for sensors, smart utilities, and a myriad of other IoT devices. Its low power consumption ensures extended battery life, crucial for remote applications. Furthermore, the RN2483A-I/RM105 module simplifies application development by integrating all necessary LoRaWAN stack and application layer protocols. Developers can leverage this module to quickly bring to market IoT solutions that need to operate over long distances, are cost-effective, and have low power requirements.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess