EN
  • EN
  • DE

A42MX16-PQ100M

Part No A42MX16-PQ100M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 83 I/O 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 83 100-BQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 83
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 100-BQFP
Case / Package 100-PQFP (20x14)
Family Name A42MX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908999-A42MX16-PQ100M
Ultra Librarian 3D Model Ultra Librarian A42MX16-PQ100M CAD Model

Description

Introducing the A42MX16-PQ100M from Microchip Technology

The A42MX16-PQ100M is a highly versatile and powerful FPGA (Field-Programmable Gate Array) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced integrated circuit is part of Microchip's MX family of FPGAs and is engineered to deliver exceptional performance for a wide range of applications.

With its robust architecture, the A42MX16-PQ100M provides designers with the flexibility to implement complex logic circuits and custom hardware functions that can be tailored to specific project requirements. This FPGA is ideal for applications in sectors such as industrial control systems, automotive electronics, communication devices, and consumer electronics.

Key Features of the A42MX16-PQ100M

  • High Capacity: The A42MX16-PQ100M offers a substantial logic capacity, enabling the integration of multiple functions and systems into a single chip, which can lead to reduced system complexity and cost.
  • Configurable Logic Blocks (CLBs): At the core of this FPGA are configurable logic blocks that provide the logic resources for user-defined functions. These blocks can be programmed to perform a vast array of digital logic operations.
  • High-Speed I/O Pins: Equipped with a large number of input/output pins, this FPGA can interface with a variety of digital and analog signals, making it a highly adaptable solution for many design challenges.
  • Enhanced Security: Microchip Technology understands the importance of data security, and the A42MX16-PQ100M includes features to protect intellectual property and prevent unauthorized access to the programmed logic.
  • Package Type: The PQ100M package is a space-efficient option that is suitable for compact designs, allowing for a smaller footprint on the PCB (Printed Circuit Board).

Whether you are developing a new product or upgrading an existing system, the A42MX16-PQ100M provides the performance and flexibility needed to meet the demands of modern technology. Its ability to be reprogrammed on the fly enables rapid prototyping and iterative design, which can significantly accelerate the development process and time-to-market.

With Microchip's commitment to quality and long-term availability, the A42MX16-PQ100M is not just a component; it's a reliable foundation for your innovative designs.

You May Also Be Interested in

Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess