EN
  • EN
  • DE

900-5G172-2540-000

Part No 900-5G172-2540-000
Manufacturer NVIDIA
Catalog Graphics
Description T400 PCIe 4GB GDDR6 64bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1473782-900-5G172-2540-000
Manufacturer NVIDIA
Ultra Librarian 3D Model Ultra Librarian 900-5G172-2540-000 CAD Model

Description

The 900-5G172-2540-000 by Nvidia is a highly proficient graphics card belonging to Nvidia's respected line of Display Cards specifically designed for performance-driven applications. This graphics card is part of the T400 series and is built on the PCIe interface, allowing for seamless integration with most modern motherboards. With 4GB of GDDR6 memory onboard, this card promises superior speed and bandwidth, enhancing data transfer rates up to 64bit. The T400 series is tailored for professional workflows, delivering accelerated graphics for everything from complex visual effects to high-definition video playback. Its compact and efficient design enables it to fit into diverse systems easily, making it an excellent choice for professionals looking to upgrade their graphics performance without compromising on space or power consumption.

You May Also Be Interested in

Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
LENOVO 4X67A14934 - ThinkSystem NVIDIA Quadro RTX 4000 8GB PCIe Active GPU
Need more? Email Us
Lenovo
NVIDIA Tesla K20 for Flex System PCIe Expansion
Need more? Email Us
Lenovo
LENOVO 00YL374 - NVidia Grid K1, PCIe (active)
Need more? Email Us
Lenovo
Nvidia Quadro K600 1GB DDR3 PCI-E X16 GPU
Need more? Email Us
Lenovo
LENOVO 4X67A17267 - ThinkSystem NVIDIA Quadro RTX 5000 16GB PCIe Active GPU
Need more? Email Us
Lenovo
LENOVO 00YL376 - NVIDIA Tesla K40c GPU, PCIe (active)
Need more? Email Us
Lenovo
LENOVO 00FP674 - NVIDIA Grid K2 Actively Cooled PCIe x16 for System x3850/3950 X6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess