EN
  • EN
  • DE

W83637HG-AW

Part No W83637HG-AW
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Description LPC I/O | IC I/O CONTROLLER 128-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Status Obsolete
Interface LPC
Supplier Device Package 128-QFP (14x20)
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1280221-W83637HG-AW
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83637HG-AW CAD Model

Description

The W83637HG-AW is a Super I/O chip manufactured by Nuvoton Technology Corporation of America. Super I/O chips are integrated circuits that provide a variety of input/output interfaces for computer systems, including serial ports, parallel ports, floppy disk controllers, and keyboard/mouse controllers.

Applications

  • Desktop motherboards: Providing I/O interfaces for desktop computers.
  • Embedded systems: Controlling various peripherals in embedded applications.
  • Industrial PCs: Managing I/O functions in industrial computing systems.
  • Point-of-sale (POS) systems: Controlling peripherals such as printers and scanners.
  • Single-board computers (SBCs): Providing I/O capabilities for single-board computers.

Features

  • Serial ports (UARTs): Supports multiple UARTs for serial communication.
  • Parallel port (LPT): Provides a parallel port for printer and other parallel devices.
  • Floppy disk controller (FDC): Supports floppy disk drives.
  • Keyboard and mouse controller (KBC): Controls keyboard and mouse input.
  • Infrared (IrDA) interface: Supports infrared communication.

Benefits

  • Integrated I/O functionality: Consolidates multiple I/O functions into a single chip.
  • Reduced board space: Minimizes board space requirements.
  • Lower system cost: Reduces system cost by integrating multiple functions.
  • Simplified system design: Simplifies the design of computer systems.
  • Enhanced system performance: Improves system performance with integrated I/O controllers.

Additional Details

The W83637HG-AW provides a comprehensive set of I/O interfaces for computer systems. Its UARTs support serial communication with various devices, while its parallel port allows for connection to printers and other parallel devices. The floppy disk controller enables the use of floppy disk drives. The keyboard and mouse controller manages keyboard and mouse input. The infrared (IrDA) interface supports infrared communication. Consult the manufacturer's datasheet for detailed specifications and configuration options. Proper driver installation and configuration are required for optimal performance.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess