EN
  • EN
  • DE
  • IT

W78E054DDG/DPG

Part No W78E054DDG/DPG
Manufacturer Nuvoton Technology Corporation of America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nuvoton Technology Corporation of America
RoHS State Request Verification
Win Source Part Number 759054-W78E054DDG/DPG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E054DDG/DPG CAD Model

Description

The W78E054DDG/DPG is an 8-bit microcontroller from Nuvoton Technology, based on the legacy 8051 architecture. It offers a blend of familiar architecture with enhanced features, making it suitable for a wide range of applications from simple control systems to more complex embedded designs.

Applications:

  • Industrial control
  • Motor control
  • Home appliances
  • Consumer electronics
  • Security systems

Features:

  • 8051-compatible architecture: Familiar instruction set and development tools.
  • On-chip Flash Memory: Provides non-volatile storage for program code.
  • RAM: Includes volatile memory for data storage during operation.
  • Timers/Counters: Equipped with multiple timers for timing and counting functions.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Interrupt System: Supports multiple interrupt sources for real-time control.
  • Power Management: Includes power-saving modes for low-power applications.
  • Operating Voltage: Typically operates at 5V.

Benefits:

  • Easy to program: Uses a well-established and understood architecture and toolchain.
  • Cost-effective: Provides a competitive price point for many applications.
  • Versatile: Suitable for a wide range of control and monitoring applications.
  • Robust: Designed for reliable operation in industrial environments.
  • Readily available: Benefit from Nuvoton's distribution network and support.

The W78E054DDG/DPG microcontroller integrates key peripherals like timers, UART, and I/O ports, minimizing the need for external components and simplifying system design. The on-chip flash memory allows for easy reprogramming and firmware updates. Its architecture, based on the 8051, means that many developers are already familiar with the toolchains and development process.

This microcontroller is commonly used in industrial control systems, motor control applications, home appliances, and consumer electronics. The presence of multiple I/O ports allows for interaction with sensors, actuators, and other external components. The serial communication capabilities enable data exchange with other devices in the system.

Specific details regarding memory size, clock speed, and the number of I/O pins can vary slightly based on the precise variant (DDG vs DPG). Refer to the Nuvoton datasheet for detailed specifications.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess