EN
  • EN
  • DE

PC87200VUL

Part No PC87200VUL
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Description IC BRIDGE PCI TO ISA 160QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tube/Rail
Status Obsolete(EOL)
Supply Voltage - Operating 3 V to 3.6 V
Mounting Surface Mount
Win Source Part Number 061184-PC87200VUL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC87200VUL CAD Model

Description

The PC87200VUL is a highly integrated Low Pin Count (LPC) interface Super I/O controller from Nuvoton Technology Corporation of America. It is designed to provide a comprehensive set of input/output functions for embedded systems and personal computer platforms.

Applications

  • Embedded Systems
  • Industrial PCs
  • Motherboards
  • Notebooks
  • Point-of-Sale (POS) systems

Features

  • LPC interface
  • Multiple Serial Ports: Supports multiple UARTs for serial communication with various peripherals.
  • Parallel Port: Provides a standard parallel port interface for connecting printers and other legacy devices.
  • Infrared (IrDA) Interface: Integrated IrDA controller for wireless communication.
  • Keyboard and Mouse Controller: Handles keyboard and mouse input signals.
  • GPIO Pins: General Purpose Input/Output pins for flexible system control.
  • Fan Control: Monitors and controls system fan speeds for thermal management.
  • Hardware Monitoring: Monitors voltage, temperature, and fan speeds.

Benefits

  • Reduced Component Count: Integrates multiple I/O functions into a single chip, reducing the need for discrete components and saving board space.
  • Simplified System Design: Streamlines system design and reduces development time with integrated peripheral support.
  • Enhanced System Monitoring: Provides comprehensive hardware monitoring capabilities for improved system reliability and stability.
  • Improved Thermal Management: Enables precise fan control for optimal system cooling and reduced noise.
  • Cost-Effective Solution: Offers a cost-effective solution for adding essential I/O functionality to embedded systems and PC platforms.

Additional Details

The PC87200VUL operates within a specified temperature range, ensuring reliable operation in various environments. The device typically supports a 3.3V power supply. It also offers programmable features that allow customization of I/O functionality to meet specific application requirements. Detailed specifications regarding voltage tolerances, operating temperatures, and interface timings can be found in the official Nuvoton datasheet for the PC87200VUL.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
PATTI / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess