EN
  • EN
  • DE

NPCT421NA0WX

Part No NPCT421NA0WX
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082640-NPCT421NA0WX
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPCT421NA0WX CAD Model

Description

The NPCT421NA0WX is an embedded controller (EC) from Nuvoton Technology Corporation of America. These controllers are integral to managing system functions, power, and peripherals in various computing devices. Often utilized in notebooks, desktops, and embedded systems, the NPCT421NA0WX ensures efficient operation and control of key hardware components.

Applications

  • Notebook Computers
  • Desktop PCs
  • Embedded Systems
  • Server Management
  • Industrial Computing

Features

  • Power Management: Comprehensive power sequencing and control for CPU, memory, and other system peripherals.
  • Embedded Flash Memory: On-chip flash memory for storing firmware and configuration settings.
  • Keyboard and Mouse Controller: Supports both PS/2 and USB interfaces for input devices.
  • Fan Control: Smart fan control algorithms to regulate system temperature and minimize noise levels.
  • LPC Interface: Low Pin Count (LPC) interface for communicating with the chipset and other system components.
  • GPIO: General-purpose input/output pins for flexible system monitoring and control.
  • Serial Communication: UART, SPI, and I2C interfaces for connecting to various serial peripherals.

Benefits

  • Optimized Power Efficiency: Advanced power management reduces energy consumption, extending battery life in portable devices.
  • Enhanced System Stability: Robust monitoring and control ensure reliable system operation and prevent hardware failures.
  • Flexible Design Options: Configurable I/O and interface options allow for customization and integration with diverse system architectures.
  • Simplified Management: Integrated firmware and software tools streamline system configuration and maintenance tasks.
  • Reduced Component Count: Integrating multiple functionalities in a single chip decreases the number of discrete components required, lowering overall system costs.

Additional Details

The NPCT421NA0WX typically operates on a 3.3V power supply. It utilizes a surface mount package such as QFP or QFN for PCB assembly. The operating temperature range is typically within the commercial or industrial temperature ranges as defined in the product datasheet. The LPC bus is utilized for communication with the host system. Datasheets contain detailed pinouts, register maps, and programming details that are essential for design and development. This embedded controller, as part of the NPCT421 family, manages system functions, power, and peripherals efficiently.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Sunlord
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess