EN
  • EN
  • DE

NPCT4201A1WX

Part No NPCT4201A1WX
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832740-NPCT4201A1WX
Ultra Librarian 3D Model Ultra Librarian NPCT4201A1WX CAD Model

Description

The Nuvoton NPCT4201A1WX is an embedded controller designed for a variety of applications, primarily focused on providing I/O and system management functions within computing devices. It integrates several key features to enhance system efficiency and control.

Applications

  • Notebook computers
  • Desktop motherboards
  • Embedded systems
  • Industrial control systems
  • Point-of-Sale (POS) systems

Features

  • Embedded microcontroller core for custom programming
  • Multiple UART (Universal Asynchronous Receiver/Transmitter) interfaces for serial communication
  • GPIO (General Purpose Input/Output) pins for flexible peripheral control
  • SMBus/I2C interface for communication with other devices on the system bus
  • Keyboard controller interface for handling keyboard and mouse inputs
  • LPC (Low Pin Count) interface for communication with the chipset
  • Power management features, including wake-on-LAN (WOL) support
  • Hardware monitoring capabilities (temperature, voltage)
  • Fan control via PWM (Pulse Width Modulation)

Benefits

  • Enhanced system management and control
  • Improved power efficiency
  • Flexible peripheral connectivity
  • Simplified system design
  • Enhanced system reliability through hardware monitoring
  • Reduced BOM (Bill of Materials) cost by integrating multiple functions
  • Optimized thermal performance with precise fan speed control

Additional Details

The NPCT4201A1WX utilizes the LPC interface to communicate with the system chipset. It monitors critical system parameters such as temperature and voltage levels, allowing the system to react to potential issues. The integrated UARTs facilitate serial communication with various peripherals. Its GPIO pins provide a versatile interface for controlling a wide range of devices. The keyboard controller interface handles keyboard and mouse input seamlessly. The power management features, including Wake-on-LAN (WOL), contribute to reducing energy consumption. The NPCT4201A1WX is a highly integrated solution for enhancing system functionality and reliability in a variety of computing platforms.

It is commonly used in platforms requiring robust I/O control, system monitoring, and power management features.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess