EN
  • EN
  • DE

N79A901RALG-142

Part No N79A901RALG-142
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832336-N79A901RALG-142
Ultra Librarian 3D Model Ultra Librarian N79A901RALG-142 CAD Model

Description

The N79A901RALG-142 is an 8-bit high-speed microcontroller based on the 1T 8051 core. Manufactured by Nuvoton Technology Corporation of America, it features a rich set of peripherals and a robust architecture designed for a wide range of embedded applications.

Applications

  • Industrial Control: Used in various industrial automation systems for precise control and monitoring.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices needing efficient processing power.
  • Motor Control: Suitable for controlling various types of motors in different applications.
  • IoT Devices: Can be used as the main controller in simple IoT devices.

Features

  • Core: 1T 8051 core for high-speed instruction execution.
  • Flash Memory: Integrated Flash memory for storing program code and data.
  • SRAM: Includes a certain amount of SRAM for variable data storage during operation.
  • GPIO: Multiple General Purpose Input/Output pins for interfacing with external devices.
  • Timers/Counters: Equipped with multiple timers and counters for timing-related tasks.
  • Communication Interfaces: Supports UART, SPI, and I2C communication interfaces for serial data transfer.
  • ADC: Integrated Analog-to-Digital Converter (ADC) for converting analog signals into digital data.
  • PWM: Pulse Width Modulation (PWM) outputs for controlling motor speeds, light dimming, and other applications.

Benefits

  • High Performance: The 1T 8051 core offers significantly improved performance compared to standard 8051 microcontrollers.
  • Flexibility: The variety of peripherals allows for adaptation to many different application requirements.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Cost-Effective: Provides a cost-efficient solution for embedded control applications.
  • Ease of Use: Compatible with standard 8051 development tools and environments, simplifying development.

Additional Details

The N79A901RALG-142 operates within a specific voltage range, and its operating temperature range allows its uses in different environmental conditions. It has interrupt capabilities for real-time processing. For detailed technical specifications, including memory sizes, clock speeds, and pin configurations, refer to the official Nuvoton datasheet.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess