The N32903U1DN is a microcontroller based on the ARM926EJ-S core, manufactured by Nuvoton Technology Corporation of America. It is designed for multimedia and connectivity applications, offering a wide range of integrated peripherals and a powerful processor.
Applications
- Multimedia Players
- Human Machine Interface (HMI) Devices
- Industrial Control Systems
- Smart Home Devices
- Networked Applications
Features
- ARM926EJ-S Core: High-performance processor for demanding applications.
- Up to 64 MB SDRAM: Provides ample memory for data and program storage.
- LCD Controller: Supports various display resolutions and interfaces.
- USB Host and Device Interfaces: Enables connectivity with USB peripherals.
- Ethernet MAC: Supports network communication.
- UART, SPI, and I2C Interfaces: Facilitates communication with other devices.
- Audio Codec: Supports audio playback and recording.
- RTC (Real-Time Clock): Maintains accurate timekeeping.
Benefits
- High Performance: The ARM926EJ-S core delivers fast and efficient execution of multimedia and connectivity tasks.
- Versatile Functionality: A wide range of integrated peripherals simplifies system design.
- Enhanced Connectivity: USB and Ethernet interfaces enable seamless communication with other devices and networks.
- Multimedia Support: Integrated LCD controller and audio codec facilitate multimedia applications.
- Cost-Effective Solution: Offers a good balance of performance and cost.
Additional Details
The N32903U1DN operates from a 3.3V power supply and is typically available in a LQFP package. It supports various operating systems, including Linux and FreeRTOS. The microcontroller features a comprehensive set of development tools and resources, making it easy to develop and debug applications.
The integrated LCD controller supports various display interfaces, including TFT and STN, enabling the creation of rich graphical user interfaces. The USB host and device interfaces allow for connecting to a wide range of USB peripherals, such as storage devices, keyboards, and mice. The Ethernet MAC provides network connectivity, enabling applications such as web servers and remote control systems.