EN
  • EN
  • DE

N32901U1DN

Part No N32901U1DN
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010611-N32901U1DN
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N32901U1DN CAD Model

Description

The N32901U1DN is a microcontroller unit (MCU) from Nuvoton Technology Corporation America. This MCU is based on an ARM Cortex-M0 core, offering a balance of performance and low power consumption. It is designed for a wide range of embedded applications requiring processing power, connectivity, and energy efficiency.

Applications

  • Industrial Control: Used in automation systems, motor control, and sensor applications.
  • Consumer Electronics: Integrates into smart home devices, wearables, and appliances.
  • IoT (Internet of Things): Enables connectivity and processing in IoT devices and gateways.
  • Metering: Used in smart meters for energy and water management.
  • Medical Devices: Employed in portable medical devices and monitoring equipment.

Features

  • ARM Cortex-M0 Core: Provides efficient processing capabilities with low power consumption.
  • Multiple Communication Interfaces: Includes UART, SPI, I2C for versatile connectivity.
  • Analog Peripherals: Features ADC (Analog-to-Digital Converter) for sensor interfacing.
  • Timers and PWM: Offers flexible timing and pulse width modulation capabilities.
  • Low Power Modes: Supports various low-power modes for energy-efficient operation.
  • Flash Memory: Provides on-chip flash memory for program storage.

Benefits

  • High Performance: ARM Cortex-M0 core delivers efficient processing for demanding applications.
  • Low Power Consumption: Optimizes energy usage for battery-powered devices and energy-efficient systems.
  • Flexible Connectivity: Multiple communication interfaces enable seamless integration with various peripherals.
  • Simplified Development: Comprehensive development tools and libraries simplify software development.
  • Cost-Effective Solution: Offers a balance of performance and features at a competitive price.

Additional Details

The N32901U1DN typically operates at a specific clock frequency determined by its internal oscillator or an external crystal. It features a specific number of GPIO (General Purpose Input/Output) pins for interfacing with external devices. The on-chip flash memory allows for program storage and data logging. It operates at a defined voltage range. Detailed specifications regarding clock frequency, memory size, and peripheral capabilities can be found in the product datasheet provided by Nuvoton. The device is available in various package options, including QFN (Quad Flat No-leads) and LQFP (Low-profile Quad Flat Package). JTAG debugging interface simplifies debugging and programming.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Omron
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8776 $117.0624
37+ $4.7251 $174.8287
51+ $4.5726 $233.2026
66+ $4.4202 $291.7332
88+ $3.9628 $348.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,307 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess