EN
  • EN
  • DE

EMC 038-900-027-01 - EMC SAS-Kabel QSFP-QSFP 5m

Part No EMC 038-900-027-01 - EMC SAS-Kabel QSFP-QSFP 5m
Manufacturer EMC
Catalog Cables
Description EMC SAS-Kabel QSFP-QSFP 5m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398294-EMC 038-900-027-01 - EMC SAS-Kabel QSFP-QSFP 5m
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-900-027-01 - EMC SAS-Kabel QSFP-QSFP 5m CAD Model

Description

The EMC 038-900-027-01 is a high-performance SAS cable featuring QSFP to QSFP connectors, with a length of 5 meters. This Serial Attached SCSI (SAS) cable is designed for high-speed data transfer in storage networks, making it an essential component for data centers and enterprise storage environments. Its QSFP (Quad Small Form-factor Pluggable) connectors allow for a higher density of connections, supporting the advanced requirements of modern storage systems. This cable is ideally suited for connecting storage arrays, drives, and other SAS devices, providing reliable, high-bandwidth connections necessary for efficient data storage and retrieval. Crafted with precision and made from high-quality materials, this EMC SAS cable guarantees durability and consistent performance, reflecting EMC's industry-leading standards for storage connectivity solutions.

You May Also Be Interested in

NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess