EN
  • EN
  • DE

ISD1212S

Part No ISD1212S
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC VOICE REC/PLAY 12SEC 28-SOIC / SINGLE-CHIP, VOICE RECORD/PLAYBACK DEVICES 10- AND 12-SECOND DURATION
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nuvoton Technology Corporation of America
Series ChipCorder
Part Status Obsolete(EOL)
Interface Pushbutton
Input Signal Analog - Single Ended, Microphone
Output Signal PWM Speaker Output
Sampling Frequency 5.3kHz
Duration 12 Sec
Filter Pass Band 2.2kHz
Messaging Multiple
Oscillator Type Internal
Features Automatic Gain Control
Operating Temperature Range 0°C ~ 70°C (TA)
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 777250-ISD1212S
Popularity Medium
Supply and Demand Status Limited
Family Name ISD1212
Introduction Date April 21, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISD1212S CAD Model

Description

The ISD1212S is an electronic component from Nuvoton Technology Corporation of America.

  • Series: ChipCorder
  • Automatic Gain Control: Yes
  • Package: 28-SOIC
  • Mounting Type: SMD
  • Operating Temperature: 0°C to 70°C
  • Operating Supply Voltage: 4.5V to 5.5V
  • Input Signal: Analog - single ended, microphone
  • Output Signal: PWM speaker output
  • Interface: Pushbutton
  • Oscillator Type: Internal
  • Duration: 12 seconds
  • Sampling Frequency: 5.3kHz
  • Filter Pass Band: 2.2kHz
  • Messaging: Multiple
  • Supply and Demand Status: Limited

You May Also Be Interested in

Nuvoton Technology Corporation of America
Single-Message Single-Chip 6.6- to 40-Second Voice Record & Playback Devices with vAlert Option | IC VOICE REC/PLAY 10SEC 16-SOIC
Lowest to $14.6617
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Device Up to 16-Minute Duration with Digital Storage Capability | IC VOICE REC/PL 8-16MN IN 28SOIC
Lowest to $16.5592
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 100SEC 28DIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 4MIN 28-TSOP
Lowest to $11.7394
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 8MIN 28-DIP
Lowest to $17.3123
Nuvoton Technology Corporation of America
SINGLE-CHIP, MULTIPLE-MESSAGES, VOICE RECORD/PLAYBACK DEVICE 32-, 40-, 48-, AND 64-SECOND DURATION | IC VOICE REC/PLAY 32SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PL 10MIN IN 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 8MIN IN 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 2MIN 28SOIC
Lowest to $8.7792

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess