EN
  • EN
  • DE

M58WR064HL70ZB6U

Part No M58WR064HL70ZB6U
Manufacturer Numonyx B.V
Catalog Misc Products
Description 64 Mbit (4Mb x16, Mux I/O, Multiple Bank, Burst) 1.8V supply Flash memories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Numonyx B.V
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829329-M58WR064HL70ZB6U
Ultra Librarian 3D Model Ultra Librarian M58WR064HL70ZB6U CAD Model

Description

The M58WR064HL70ZB6U is a 64 Mbit (4Mb x16) Flash Memory device manufactured by Numonyx (later acquired by Micron Technology). It is a high-performance, non-volatile memory solution suitable for embedded systems and applications requiring reliable data storage and fast access times.

Applications

  • Embedded Systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics (e.g., set-top boxes, printers)
  • Automotive applications (e.g., navigation systems)

Features

  • 64 Mbit Flash Memory (4Mb x16 organization)
  • Supply Voltage: 1.8V
  • Page Read/Write Operation
  • Sector Erase Capability
  • 70 ns access time
  • Common Flash Interface (CFI) for easy integration
  • Extended Temperature Range
  • Lead-free packaging

Benefits

  • High performance: Fast access times enable quick data retrieval and execution
  • Low power consumption: 1.8V operation reduces energy requirements
  • Reliable data storage: Non-volatile memory retains data even when power is off
  • Flexible memory management: Sector erase capability allows for efficient memory allocation
  • Easy integration: CFI simplifies the integration process with various microcontrollers and processors

Additional Details

The M58WR064HL70ZB6U is designed for applications where low power consumption and high performance are critical. The device supports both page read and write operations, which improve the overall system performance. The sector erase functionality allows for efficient memory management, enabling the user to erase and rewrite specific sections of the memory without affecting other data. The CFI provides a standardized interface for programming and controlling the flash memory, simplifying the integration process. This device is often used in applications requiring data logging, firmware storage, and code execution directly from flash memory. Its extended temperature range makes it suitable for harsh industrial and automotive environments. The lead-free packaging complies with environmental regulations.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess