EN
  • EN
  • DE

M29W320DB70N6T

Part No M29W320DB70N6T
Manufacturer Numonyx B.V
Catalog Misc Products
Description 32 Mbit (4Mbx8 or 2Mbx16, Non-uniform Parameter Blocks, Boot Block), 3V Supply Flash memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Numonyx B.V
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829098-M29W320DB70N6T
Ultra Librarian 3D Model Ultra Librarian M29W320DB70N6T CAD Model

Description

The M29W320DB70N6T is a 32 Mbit (4Mb x8 or 2Mb x16) Flash memory device manufactured by Numonyx B.V. (now Micron Technology). It is designed for embedded applications requiring reliable non-volatile storage and fast access times.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and application code in various embedded systems.
  • Industrial Control: Suitable for storing program code and configuration data in industrial controllers.
  • Networking Equipment: Employed in networking devices like routers and switches for storing boot images and configuration settings.
  • Consumer Electronics: Found in devices such as set-top boxes and digital TVs for storing application code and user data.
  • Automotive Systems: Utilized in automotive electronics for storing calibration data and software.

Features:

  • High-Speed Read Access: Offers fast read access times, typically around 70ns, for quick data retrieval and code execution.
  • Sector Erase: Features sector erase capability, allowing individual sectors to be erased without affecting other memory areas.
  • Program/Erase Controller: Includes an on-chip program/erase controller for simplified programming and erasing operations.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Versatile Interface: Supports a standard parallel interface for easy integration with various microcontrollers and processors.
  • Top Boot Sector Protection: Provides protection for the top boot sector, preventing accidental erasure or programming.

Benefits:

  • Fast Performance: Enables quick execution of code and fast data retrieval, improving system performance.
  • Reliable Data Storage: Ensures reliable data storage with high endurance and data retention.
  • Simplified Programming: Simplifies programming and erasing operations with the on-chip program/erase controller.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Flexible Memory Organization: Offers flexible memory organization options to suit different application needs.

Additional Details:

The M29W320DB70N6T operates on a single 3V power supply. It features a JEDEC standard pinout for easy replacement and upgrade. The device is available in various package options, including TSOP and BGA. It offers high endurance, with a minimum of 100,000 program/erase cycles per sector, and long data retention, typically exceeding 20 years.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6259 $50.4029
66+ $1.5210 $100.3860
103+ $1.4685 $151.2555
147+ $1.3636 $200.4492
191+ $1.3112 $250.4392
239+ $1.2587 $300.8293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,403 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess