EN
  • EN
  • DE

NTE74LS114

Part No NTE74LS114
Manufacturer NTE
Catalog Custom Parts (N - R)
Description IC-ttl Low Power Schottky Dual J-k Negative Edge Triggered Flip-flop W/preset/clock/clear 14-lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function JK-Type
Number of Channels 2
Number of Pins 14
RoHS Compliant
Win Source Part Number 1161545-NTE74LS114
Categories Custom Parts
Manufacturer NTE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTE74LS114 CAD Model

Description

The NTE74LS114 is a dual JK negative-edge-triggered flip-flop from NTE Electronics. It is part of the 74LS series of logic gates, which are known for their low-power Schottky TTL (Transistor-Transistor Logic) technology. This flip-flop is commonly used in digital circuits for storage, counting, and control applications.

Applications

  • Frequency Dividers: Used to divide the frequency of a clock signal.
  • Shift Registers: Implemented in shift registers for serial data storage and manipulation.
  • Counters: Utilized in synchronous and asynchronous counters.
  • Control Circuits: Used in control logic for various digital systems.
  • Memory Elements: Functions as a basic memory element in digital storage systems.

Features

  • Dual JK Flip-Flop: Contains two independent JK flip-flops.
  • Negative-Edge Triggered: Triggered on the falling edge of the clock signal.
  • Asynchronous Preset and Clear: Features asynchronous preset (PRE) and clear (CLR) inputs.
  • Low-Power Schottky TTL: Low power consumption compared to standard TTL.
  • DIP Package: Available in a DIP (Dual In-line Package) for easy through-hole mounting.

Benefits

  • Versatile Functionality: JK flip-flops provide versatile storage and control capabilities.
  • Asynchronous Control: Asynchronous PRE and CLR inputs allow for direct control of the flip-flop state.
  • Low Power Consumption: Low-power Schottky TTL reduces power consumption.
  • Easy to Use: DIP package simplifies prototyping and breadboarding.

Additional Details

The NTE74LS114 dual JK negative-edge-triggered flip-flop is a fundamental component in digital logic circuits. Its versatile functionality, including asynchronous preset and clear inputs, makes it suitable for a wide range of applications, such as frequency dividers, shift registers, and counters. The low-power Schottky TTL technology reduces power consumption, and the DIP package simplifies prototyping and breadboarding. This flip-flop is a reliable and cost-effective solution for digital storage and control needs. JK flip-flops are versatile because they can be used as D flip-flops, T flip-flops, and toggle switches with the appropriate logic connections.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NANYA
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess