Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970811-NTE2000
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE2000 CAD Model

Description

The NTE2000 is a Silicon NPN Transistor designed for switching and amplifier applications. It is a general-purpose transistor commonly used in various electronic circuits. NTE Electronics provides this replacement component as part of their extensive line of semiconductors.

Applications:

  • General Purpose Amplification: Audio amplifiers, small signal amplifiers, and preamplifiers.
  • Switching Circuits: Relay drivers, switching regulators, and logic circuits.
  • Oscillator Circuits: Hartley oscillators, Colpitts oscillators, and other oscillator designs.
  • Driver Circuits: Driving LEDs, small motors, and other low-power devices.
  • Electronic Hobbyist Projects: Prototyping and experimenting with various electronic circuits.

Features:

  • NPN Silicon Transistor: Bipolar Junction Transistor with NPN polarity.
  • High Collector-Emitter Voltage (VCEO): Specified voltage rating for collector-emitter breakdown.
  • High Collector Current (IC): Maximum collector current handling capacity.
  • Low Saturation Voltage (VCE(sat)): Low voltage drop when the transistor is fully switched on.
  • High Transition Frequency (fT): Frequency at which the current gain drops to unity.

Benefits:

  • Versatile Component: Suitable for a wide range of switching and amplification applications.
  • Easy to Use: Commonly used transistor with readily available documentation and application examples.
  • Reliable Performance: Provides reliable and consistent performance in various circuit designs.
  • Cost-Effective: Affordable component for both hobbyist and professional use.
  • Wide Availability: Readily available from NTE Electronics distributors.

The NTE2000 transistor is designed to meet or exceed the specifications of original components it replaces. It is important to consult the NTE Electronics datasheet for specific electrical characteristics, such as DC current gain (hFE), saturation voltages, and maximum ratings. Proper biasing is essential for optimal performance in amplifier circuits. The transistor is typically packaged in a through-hole package (e.g., TO-92), allowing for easy mounting on printed circuit boards. It's crucial to adhere to the transistor's maximum ratings to prevent damage and ensure reliable operation.

You May Also Be Interested in

Multicomp
Res, 750R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U7500BTL
Phoenix Contact
Need more? Email Us
ECAD model for ME 35 UT/FE BUS/5 GN
EMC
Attenuator, Thermopad, 0 - 18 GHz, 6dB, 0.007 TCA, 0.2W Power Handling, Alumina, RoHS
Need more? Email Us
ECAD model for MTVA0600N07F
Multicomp
Res, 2K32, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2321BTL
Monolithic Power Systems Inc.
11-Bit, Digital, Angular Sensor
Need more? Email Us
ECAD model for MP9960GQ-Z
Rohm Semiconductor
Lowest to $0.0710
ECAD model for MCR03PZPZJ000
Multicomp
RES, 2K21, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style: 0603 [1608 Metric]; Resistance: 2.21kohm; Product Range:...
Need more? Email Us
ECAD model for MCWF06R2211BTL
Multicomp
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turns 1.8mm (6.75 X 4.6 X 8.25mm) Pin Thru-Hole Tube
Need more? Email Us
ECAD model for MCWIW1015-W-103-LF
Multicomp
Res, 232R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2320BTL

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention