Products specifications Report Issue?

Category Resistors>Chassis Mount Resistors
Mfr NTE Electronics, Inc
Package Bag
Resistance 10 Ohms
Tolerance ±10%
Power (Watts) 25W
Composition Wirewound
Temperature Coefficient ±400ppm/°C
Coating, Housing Type Vitreous Enamel Coated
Mounting Feature Brackets (not included)
Dimension 0.559" Dia x 2.000" L (14.20mm x 50.80mm)
Lead Style Solder Lugs
Package / Case Radial, 3 Lead, Tubular
ECCN EAR99
HTSUS 8533.21.0080
Other Names 2368-25WA010
Standard Package 1
Win Source Part Number 1036181-25WA010
Ultra Librarian 3D Model Ultra Librarian 25WA010 CAD Model

Description

The 25WA010 is a wirewound chassis mount resistor from NTE Electronics, Inc.

  • Manufacturer: NTE Electronics, Inc.
  • Resistance: 10 Ohms
  • Power Rating: 25W
  • Tolerance: ±10%
  • Temperature Coefficient: ±400ppm/°C
  • Coating: Vitreous enamel
  • Package/Case: Radial, 3 lead, tubular
  • ECCN: EAR99
  • HTSUS Code: 8533.21.0080
  • Mounting: Chassis mount
  • Resistor Type: Wirewound

You May Also Be Interested in

Ohmite
RES CHAS MNT 0.005 OHM 1% 100W
Need more? Email Us
ECAD model for TGHGCR0050FE
TE Connectivity
RES 15 OHM 20W 5% RADIAL
Need more? Email Us
ECAD model for SQBW2015RJ
Ohmite
RES CHAS MNT 3K OHM 5% 100W
Need more? Email Us
ECAD model for L100J3K0E
Stackpole Electronics Inc.
RES CHAS MNT 1K OHM 1% 25W
Need more? Email Us
ECAD model for KAL25FB1K00
TE Connectivity
RES 2.2 OHM 20W 5% RADIAL
Need more? Email Us
ECAD model for SQBW202R2J
TE Connectivity
RES CHAS MNT 5.6 OHM 5% 25W
Lowest to $1.0640
ECAD model for THS255R6J
Ohmite
RES CHAS MNT 0.001 OHM 1% 100W
Need more? Email Us
ECAD model for TGHGCR0010FE
Ohmite
RES CHAS MNT 5 OHM 1% 10W
Need more? Email Us
ECAD model for 810F5R0E
Ohmite
RES CHAS MNT 2 OHM 1% 25W
Need more? Email Us
ECAD model for 825F2R0E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention