The SM5021ADH-EL is a single-channel high-side MOSFET driver, manufactured by NPC, designed to drive N-channel enhancement-mode MOSFETs in applications requiring high-side switching. It incorporates a charge pump to generate the necessary gate voltage for the MOSFET, simplifying the external circuitry. The driver also features under-voltage lockout (UVLO) protection, which prevents damage to the MOSFET by ensuring it is not driven when the supply voltage is too low. Its fast turn-on and turn-off characteristics contribute to efficient switching performance.
Applications:
- High-side switching applications in automotive electronics.
- Industrial control systems requiring high-side load control.
- Battery management systems for charge and discharge control.
- Power distribution networks in various electronic devices.
- LED lighting systems for controlling the power to LED arrays.
Features:
- Single-channel high-side MOSFET driver.
- Integrated charge pump for gate voltage generation.
- Under-voltage lockout (UVLO) protection.
- Fast turn-on and turn-off times.
- Low quiescent current consumption.
- Wide operating voltage range.
- Surface mount package for easy integration.
Benefits:
- Simplified design due to the integrated charge pump, reducing the need for external components.
- Enhanced MOSFET protection from undervoltage conditions, increasing reliability.
- Improved system efficiency due to fast switching speeds and minimized power losses.
- Stable operation across a wide range of supply voltages.
- Compact footprint for space-constrained applications.
Additional Details:
The SM5021ADH-EL typically operates with a supply voltage range of 4.5V to 18V. It is available in a small surface-mount package such as SOP or MSOP. Detailed specifications, including switching times and drive current capability, can be found in the product datasheet. PCB layout is critical for optimal performance, particularly minimizing parasitic inductance and capacitance. Specific packaging options and environmental compliance information are also available in the datasheet.