EN
  • EN
  • DE

SM5021ABH-G-EL

Part No SM5021ABH-G-EL
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326758-SM5021ABH-G-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5021ABH-G-EL CAD Model

Description

The SM5021ABH-G-EL is a single-channel high-side MOSFET driver manufactured by NPC. It is specifically designed for driving N-channel enhancement-mode MOSFETs in applications that require efficient and reliable high-side switching. This driver integrates a charge pump to generate the gate voltage needed for the MOSFET, simplifying the circuit design and reducing the number of external components. Additionally, it features under-voltage lockout (UVLO) protection to safeguard the MOSFET from damage under low voltage conditions, contributing to overall system reliability. Fast turn-on and turn-off times further enhance efficiency by minimizing switching losses.

Applications:

  • Automotive applications, including high-side switching for lighting, motor control, and power distribution.
  • Industrial equipment where high-side load switching is necessary.
  • Power management systems in battery-powered devices.
  • LED lighting drivers and control circuits.
  • General purpose high-side switch applications.

Features:

  • Single-channel, high-side N-channel MOSFET driver.
  • Integrated charge pump for gate drive voltage generation.
  • Under-voltage lockout (UVLO) protection.
  • Fast turn-on and turn-off switching speeds.
  • Low quiescent current.
  • Wide operating voltage range.
  • RoHS compliant.

Benefits:

  • Simplified design through integration of charge pump, reducing external component count.
  • Enhanced MOSFET protection against damage due to low supply voltage, improving system reliability.
  • Improved energy efficiency through fast switching speeds and reduced power losses.
  • Stable and reliable operation across a wide range of input voltages.
  • Small footprint packaging for space-constrained applications.

Additional Details:

The SM5021ABH-G-EL operates with a supply voltage typically in the range of 4.5V to 18V. The package is generally a small surface mount type such as SOP or MSOP. Detailed electrical characteristics, including switching times and gate drive current capabilities, are specified in the device datasheet. Careful attention should be paid to layout considerations to minimize parasitic inductance and capacitance for optimal performance. Specific ordering options, such as tape and reel packaging, may also be available.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess