EN
  • EN
  • DE

NRF24LE1H=QFN48

Part No NRF24LE1H=QFN48
Manufacturer Nordic Semiconductors
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111662-NRF24LE1H=QFN48
Categories Custom Parts
Manufacturer Nordic Semiconductors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRF24LE1H=QFN48 CAD Model

Description

The NRF24LE1H=QFN48 is a single-chip 2.4GHz transceiver integrating a Nordic Semiconductor nRF24L01+ transceiver core, an 8051-compatible microcontroller, and embedded flash memory. It is designed for ultra-low power wireless applications.

Applications

  • Wireless mouse and keyboard
  • Remote controls
  • Wireless game controllers
  • Wireless sensor networks
  • Active RFID tags
  • Toys and gaming
  • Sports and fitness equipment

Features

  • 2.4GHz ISM band operation
  • nRF24L01+ compatible radio transceiver
  • Enhanced ShockBurst™ hardware protocol accelerator
  • 8051-compatible microcontroller
  • 16KB embedded flash memory
  • 1KB SRAM
  • SPI, UART, and I2C interfaces
  • 6 GPIOs
  • Low power consumption
  • QFN48 package

Benefits

  • Reduced system cost and size
  • Long battery life
  • Improved wireless performance
  • Simplified development
  • Flexibility for various applications

Technical Specifications (Typical)

  • Operating Frequency: 2.400 - 2.4835 GHz
  • Data Rate: 250kbps, 1Mbps, 2Mbps
  • Output Power: 0dBm
  • Receiver Sensitivity: -85dBm (2Mbps)
  • Supply Voltage: 1.9 - 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: QFN48

The NRF24LE1H=QFN48 is a highly integrated and low-power solution for wireless applications. The integration of the transceiver, microcontroller, and flash memory simplifies the design and reduces the overall system cost. The Enhanced ShockBurst™ hardware protocol accelerator handles packet processing, reducing the load on the microcontroller and improving performance. Always consult the Nordic Semiconductor datasheet for detailed specifications and application notes.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
SII Semiconductor Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.3063
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess