The TMC3K-B6K-TR is a trimmer potentiometer manufactured by Noble. This component is designed for use in applications that require precise adjustments of resistance within an electronic circuit. The trimmer's small size and through-hole mounting make it suitable for a wide range of devices.
Applications
- Audio equipment: Volume and gain control
- Power supplies: Output voltage adjustment
- Test equipment: Calibration settings
- Industrial control systems: Setting process parameters
- Consumer electronics: Fine-tuning controls
Features
- Carbon composition resistive element
- Compact design for high-density PCB layouts
- Through-hole mounting for secure attachment
- High stability for reliable performance
- Simple adjustment mechanism
Benefits
- Allows for precise and repeatable adjustments
- Provides a cost-effective solution for circuit calibration
- Offers a wide operating temperature range for various environments
- Easy to integrate into existing designs
- Durable construction ensures long service life
Additional Details
The TMC3K-B6K-TR has a resistance value of 6k Ohms. It features a carbon resistive element, making it suitable for various low-power applications. The trimmer potentiometer's compact design allows for easy integration into printed circuit boards where space is limited. It's typically used in applications requiring infrequent adjustments. The power rating is usually low, designed for signal-level applications.