The TMC2KJ-B2.2K-TR is a trimmer potentiometer manufactured by Noble. It is a small adjustable resistor used to fine-tune circuits and is commonly employed in various electronic applications. This model features a resistance value of 2.2 kilohms (2,200 ohms) and a B taper, indicating a logarithmic relationship between the adjustment position and the resulting resistance. The 'TR' suffix denotes that the component is supplied on tape and reel for automated assembly processes.
Applications
- Calibration of audio equipment.
- Adjustment of sensor sensitivity.
- Setting voltage levels in power supplies.
- Fine-tuning RF circuits.
- Control circuits in consumer electronics.
Features
- 2.2 kOhm Resistance
- B (Logarithmic) Taper
- Compact Size
- Through-hole Mounting
- Tape and Reel Packaging (TR)
- Carbon composition element
- Screwdriver adjustment slot
Benefits
- Precise Adjustment: Provides accurate and fine-grained control over resistance values in circuits.
- Automated Assembly: The tape and reel packaging is ideal for automated assembly lines, reducing manufacturing time and costs.
- Reliable Performance: Delivers stable and consistent performance over its operational life.
- Versatile Application: Suitable for a wide range of electronic applications that require adjustable resistance.
- Cost-Effective: Offers a low-cost solution for achieving precise resistance settings.
Additional Details
The TMC2KJ series usually has a power rating around 0.1W and an operating temperature range from -10°C to +70°C or +85°C. The resistance tolerance is commonly ±20%. The rotational life is a crucial characteristic, specifying the number of cycles the trimmer can handle without significant degradation in its electrical properties. Consult the manufacturer's datasheet for detailed specifications, including dimensions and performance characteristics.