EN
  • EN
  • DE

P14793TR-ND

Part No P14793TR-ND
Manufacturer NMB Technologies Corporation
Catalog Motors - AC, DC
Description DC Vibration Motor 9500 RPM 1.3VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Solenoids, Driver Boards/Modules
Family Motors - AC, DC
Manufacturer NMB-Technologies-Corporation
Series KHN4NX
Type DC Motor
Function Vibration
Voltage - Rated 1.3VDC
RPM 9500 RPM
Size / Dimension Round - 0.191" Dia (4.85mm)
Diameter - Shaft 0.177" (4.50mm)
Length - Shaft and Bearing 0.185" (4.70mm)
Termination Style Solder Tab
Weight 0.001 lb (0.45g)
Win Source Part Number 209555-P14793TR-ND
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P14793TR-ND CAD Model

Description

The P14793TR-ND is a fan manufactured by NMB Technologies Corporation, typically used for cooling electronic devices and systems. It's designed to provide effective airflow while maintaining low noise levels, making it suitable for applications where thermal management and quiet operation are important. The '-ND' likely indicates a specific packaging or distribution designation (e.g., a specific vendor or distributor part number). NMB is recognized for its reliable cooling solutions.

Applications:

  • Computer Systems: Used to cool CPUs, GPUs, and other heat-generating components in desktop and server computers.
  • Power Supplies: Integrated into power supplies to dissipate heat and maintain optimal operating temperatures.
  • Networking Equipment: Employed in routers, switches, and other networking devices to prevent overheating.
  • Industrial Equipment: Found in various industrial machines and control systems for temperature regulation.
  • Consumer Electronics: Used in devices such as gaming consoles, audio amplifiers, and home theater systems.

Features:

  • High Airflow: Designed to provide sufficient airflow for effective cooling.
  • Low Noise Operation: Engineered to minimize noise levels during operation.
  • Durable Construction: Built with high-quality materials for long-lasting reliability.
  • Compact Size: Designed to fit in space-constrained environments.
  • DC Powered: Operates on DC voltage, ensuring compatibility with various electronic systems.

Benefits:

  • Improved Component Lifespan: Effective cooling helps prevent overheating, extending the lifespan of electronic components.
  • Enhanced System Stability: Maintaining optimal temperatures ensures stable and reliable system performance.
  • Quiet Operation: Low noise levels minimize distractions and improve the user experience.
  • Easy Integration: Compact size and DC power compatibility simplify installation and integration.
  • Reduced Maintenance: Durable construction minimizes the need for frequent replacements.

Additional Details:

Key specifications for the P14793TR-ND fan, such as dimensions, airflow rate (CFM), noise level (dBA), and operating voltage, are crucial for selecting the right fan for a specific application. These details are usually provided in the datasheet by NMB Technologies Corporation. The fan may have a two-wire (power and ground) or three-wire (power, ground, and tachometer signal for speed monitoring) connection. The bearing type (e.g., ball bearing or sleeve bearing) affects the fan's lifespan and noise characteristics. Ball bearing fans typically offer longer lifespans and lower noise, but they may be more expensive.

Designers should consult the official datasheet from NMB Technologies Corporation for detailed specifications, including dimensions, airflow, noise level, voltage requirements, and other relevant parameters, to ensure proper selection and integration of the P14793TR-ND fan in their application. The '-ND' suffix should also be clarified with the supplier to understand any specific characteristics or packaging details associated with that designation.

You May Also Be Interested in

Omron
1.5KW 240V 2000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
900W 240V 1000RPM BK 1S MTR
Need more? Email Us
Omron
1.5KW 480V 3000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
60W 480V 2000RPM B 1S MTR
Need more? Email Us
Omron
2KW 240V 1000RPM OK 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess