EN
  • EN
  • DE

B12AB

Part No B12AB
Manufacturer NKK Switches
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 10.00mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1564569-B12AB
Ultra Librarian 3D Model Ultra Librarian B12AB CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
Electroswitch
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 7.5A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH TOGGLE 3PDT 24A 125V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE 3PDT 30A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess