EN
  • EN
  • DE

B12A1P

Part No B12A1P
Manufacturer NKK Switches
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 8.00mm
Illumination Non-Illuminated
Termination Style PC Pin
Panel Cutout Dimensions Circular - 6.00mm Dia
Bushing Thread M6 x 0.75
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1564563-B12A1P
Ultra Librarian 3D Model Ultra Librarian B12A1P CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
E-SWITCH
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
Honeywell
SWITCH TOGGLE SPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 2A 120V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE SPDT 10A 250V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess