EN
  • EN
  • DE

AT535

Part No AT535
Manufacturer NKK Switches
Catalog Accessories - Boots, Seals
Description SEALING WASHER 6.20MM ID BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Sealing Washer
For Use With/Related Products MRB and MRK Series
Mounting Feature Back or Front of Panel
Size / Dimension 0.244" (6.20mm) ID x 0.051" (1.30mm) Height
Color Black
Material Nitrile Butadiene Rubber (NBR)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1563132-AT535
Ultra Librarian 3D Model Ultra Librarian AT535 CAD Model

Description

N

You May Also Be Interested in

EAO
PROTECTIVE FRONT CAP CLEAR 24X30
Need more? Email Us
Omron
PUSHBUTTON FULL BOOT OPAQUE
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT BLACK
Lowest to $4.2694
Apem Inc.
TOGGLE FULL BOOT BLACK
Need more? Email Us
Honeywell
TOGGLE HALF BOOT GRAY
Need more? Email Us
U21
Apem Inc.
SEALING WASHER 12.20MM ID
Need more? Email Us
Omron
COVER W/RUBBER BOOT
Need more? Email Us
Omron
ACCY RUBBER SEAL FOR ZC SWITCHES
Need more? Email Us
NKK Switches
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess