EN
  • EN
  • DE

JRC324D

Part No JRC324D
Manufacturer NJR Corporation/NJRC
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NJR Corporation/NJRC
Win Source Part Number 66250-JRC324D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JRC324D CAD Model

Description

The NJR Corporation/NJRC 66250-JRC324D is a low-popularity electronic component with a limited supply and demand status.

  • Popularity: low-popularity
  • Supply and Demand Status: limited
  • Fake Product Threat: 50% threat of fake products in the open market
  • Design Purpose: designed to provide reliable performance for electronic devices.
  • Suitability: suitable for use in various applications that require high-quality electronic components.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess