EN
  • EN
  • DE

R5478N184CJ-TR-FF

Part No R5478N184CJ-TR-FF
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Description Rsense type, high accuracy over current detection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959651-R5478N184CJ-TR-FF
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5478N184CJ-TR-FF CAD Model

Description

The R5478N184CJ-TR-FF is a voltage detector IC manufactured by Nisshinbo Micro Devices Inc. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. It's used to prevent malfunctions and ensure proper operation of microcontrollers and other sensitive components.

Applications:

  • Microcontroller Reset Circuits: Used to provide a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls out of the acceptable range.
  • Battery-Powered Devices: Provides low-voltage detection to prevent deep discharge of batteries and protect battery life.
  • System Monitoring: Monitors critical voltage rails in electronic systems and provides a reset or interrupt signal in case of voltage irregularities.
  • Industrial Control Systems: Used in industrial equipment for voltage monitoring and fault detection.

Features:

  • Low Supply Current: Consumes very little current, making it suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Provides precise voltage monitoring with a typical accuracy of ±1%.
  • Built-in Hysteresis: Prevents oscillation of the reset signal near the threshold voltage.
  • Open Drain Output: Allows for flexible interfacing with various microcontrollers and logic circuits.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Reliable System Operation: Ensures proper system reset during power-up or voltage drops, preventing data corruption and malfunctions.
  • Extended Battery Life: Low supply current minimizes power consumption in battery-powered devices.
  • Accurate Voltage Monitoring: High accuracy detection voltage ensures precise voltage level monitoring.
  • Flexible Interfacing: Open drain output allows for easy integration with various logic levels.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The R5478N184CJ-TR-FF has a detection voltage of 1.8V. It is supplied in a small package suitable for surface mount technology. The operating temperature range is broad, enabling usage in harsh environments. This device is also compliant with RoHS standards. It includes a built-in delay circuit, preventing false resets due to transient voltage dips. The open-drain output requires an external pull-up resistor.

You May Also Be Interested in

Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2153 $50.5955
500+ $0.2014 $100.7000
775+ $0.1945 $150.7375
1,110+ $0.1806 $200.4660
1,440+ $0.1737 $250.1280
1,800+ $0.1667 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,200 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess