EN
  • EN
  • DE

NJW1322FH2

Part No NJW1322FH2
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972973-NJW1322FH2
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJW1322FH2 CAD Model

Description

The NJW1322FH2 is a stereo headphone amplifier with ALC (Automatic Level Control) manufactured by Nisshinbo Micro Devices Inc. This amplifier is designed for portable audio devices, offering high-quality audio output with low noise and distortion. The integrated ALC function prevents clipping and maintains a consistent listening volume, enhancing the user experience.

Applications

  • Portable Audio Players: Used in MP3 players, CD players, and other portable audio devices to provide high-quality headphone output.
  • Smartphones: Integrated into smartphones to enhance audio performance through headphones or earphones.
  • Tablet Computers: Used in tablets to improve the audio listening experience for users.
  • Gaming Devices: Provides clear and powerful audio output for portable gaming consoles.
  • Laptop Computers: Can be implemented in laptops for better headphone audio quality.

Features

  • Stereo Headphone Amplifier: Provides amplified audio signals for both left and right channels.
  • Automatic Level Control (ALC): Prevents audio clipping and maintains consistent volume levels.
  • Low Noise and Distortion: Ensures high-quality audio reproduction with minimal unwanted noise.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Integrated Volume Control: Allows for easy adjustment of the audio output level.

Benefits

  • Improved Audio Quality: Enhances the listening experience with clear and powerful audio output.
  • Prevents Clipping: The ALC function ensures that the audio signal does not exceed the maximum level, preventing distortion.
  • Consistent Volume Levels: Maintains a stable volume, even with varying input signal strengths.
  • Extended Battery Life: Low power consumption prolongs the operational time of portable devices.
  • Easy to Use: Integrated volume control simplifies the user interface.

Additional Details

The NJW1322FH2 typically operates on a low voltage supply, making it suitable for battery-powered devices. It features a small package size, which saves space on the printed circuit board. The amplifier also includes built-in protection circuits to prevent damage from short circuits and thermal overload. The ALC feature is particularly useful in environments with varying audio input levels, such as when switching between different audio sources or during live recordings. This ensures a comfortable and consistent listening experience for the user.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Omron
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess