EN
  • EN
  • DE

NJL5501R-TE1

Part No NJL5501R-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Specialized Sensors
Description COBP PHOTO REFLECTOR WITH RED &
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Product Status Active
Sensor Type Photo Reflector
Output Type Current
Temperature Range - Operating -20°C ~ 85°C
Base Product Number NJL5501
Standard Package 2,000 pcs
Win Source Part Number 253264-NJL5501R-TE1
Ultra Librarian 3D Model Ultra Librarian NJL5501R-TE1 CAD Model

Description

The NJL5501R-TE1 is a specialized sensor integrated circuit designed for sensing applications from Nisshinbo Micro Devices Inc.

  • Series: NJL5501
  • Package: tape & reel
  • Standard Package: 2,000 pieces
  • Sensor Type: photo reflector sensor
  • Operating Temperature: -20°C to 85°C
  • Product Status: active
  • Application: various specialized sensor applications

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424
Infineon Technologies
FINGERTIP CHIP
Lowest to $84.5541
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
NXP / Nexperia
IC SENSOR MULTICHIP XZAXIS 24QFN
Lowest to $8.7427
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $4.7644
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Analog Devices Inc.
SENSOR - OXIMETER/HEART RATE I2C
Lowest to $8.4414
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8193 $63.6755
80+ $1.4927 $119.4160
120+ $1.4462 $173.5440
170+ $1.3996 $237.9320
215+ $1.3529 $290.8735
290+ $1.2129 $351.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess