EN
  • EN
  • DE

PZ5203QV

Part No PZ5203QV
Manufacturer NIKO-SEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834523-PZ5203QV
Ultra Librarian 3D Model Ultra Librarian PZ5203QV CAD Model

Description

The PZ5203QV is a P-Channel MOSFET from NIKO-SEM, designed for load switching and power management applications. It offers efficient performance, low on-resistance, and fast switching speeds, making it suitable for a wide range of electronic devices.

Applications

  • Load Switching: Used for controlling the power supply to various components in electronic devices.
  • Power Management: Integrated into power management circuits for efficient voltage regulation and control.
  • Battery Management Systems (BMS): Utilized in BMS to control charging and discharging of batteries.
  • DC-DC Converters: Suitable for use in DC-DC converters for step-up or step-down voltage conversion.
  • Motor Control: Employed in motor control circuits for switching and controlling motor speed.

Features

  • P-Channel MOSFET: Operates as a P-Channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Provides low RDS(on) for minimal power loss and efficient switching.
  • Fast Switching Speed: Offers fast switching speeds for high-frequency applications.
  • Low Gate Charge (Qg): Features low gate charge for reduced switching losses.
  • High Drain-Source Voltage (VDS): Supports a high drain-source voltage for versatile applications.
  • Logic Level Gate Drive: Can be driven directly by logic level signals.
  • Surface Mount Package: Available in a compact surface mount package for easy PCB assembly.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency.
  • Fast Switching: Fast switching speeds enable high-frequency operation and reduced switching losses.
  • Easy to Use: Logic level gate drive simplifies circuit design and control.
  • Compact Size: Small surface mount package saves space on the PCB.
  • Reliable Performance: Designed for reliable and stable performance in various operating conditions.
  • Improved Thermal Performance: Efficient thermal management reduces heat generation.

Additional Details

The PZ5203QV MOSFET is designed for optimal performance in power switching applications. Its low RDS(on) and fast switching characteristics make it a suitable choice for high-efficiency power converters and load switches. The device's compact surface mount package and logic level gate drive simplify circuit design and PCB assembly. With its RoHS compliance, the PZ5203QV is also an environmentally responsible choice for modern electronic designs. Careful attention has been paid to thermal management, ensuring stable and reliable operation even under demanding conditions. NIKO-SEM's quality manufacturing standards ensure the PZ5203QV meets the rigorous demands of today's electronic applications.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess