EN
  • EN
  • DE

P9008HV

Part No P9008HV
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 267287-P9008HV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P9008HV CAD Model

Description

The NIKO-SEM P9008HV is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power switching applications, particularly those requiring high voltage capabilities. MOSFETs are crucial components in modern electronics, enabling efficient control of electrical current. The 'HV' designation in the part number suggests it is designed to handle higher voltages compared to standard MOSFETs.

Applications

  • High-voltage DC-DC converters
  • Flyback converters
  • Power inverters
  • Plasma display panels (PDPs)
  • HID (High-Intensity Discharge) lighting

Features

  • High drain-source breakdown voltage (VDS)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche ruggedness
  • Gate oxide protection
  • RoHS compliant

Benefits

  • Enables efficient power conversion at high voltages
  • Reduces power losses and heat generation
  • Improves system reliability due to avalanche ruggedness
  • Protects the gate oxide from overvoltage damage
  • Facilitates compact and efficient designs

Additional Details

The NIKO-SEM P9008HV is characterized by its high drain-source breakdown voltage (VDS), which allows it to operate safely in high-voltage environments. The low on-resistance (RDS(on)) minimizes conduction losses, leading to improved energy efficiency. Fast switching speeds reduce switching losses, further enhancing overall efficiency. Avalanche ruggedness is an important feature, providing protection against voltage spikes and transient events. The gate oxide protection feature prevents damage to the gate oxide layer, ensuring long-term reliability. Always consult the datasheet for complete electrical characteristics and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess